EN
  • EN
  • DE

LP3971SQ-F211

Part No LP3971SQ-F211
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Processor
Current - Supply 60μA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Part Number Series LP3971
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808469-LP3971SQ-F211
Ultra Librarian 3D Model Ultra Librarian LP3971SQ-F211 CAD Model

Description

The LP3971SQ-F211 is a high-performance Power Management Integrated Circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip is engineered to cater to the demanding power requirements of modern portable and handheld devices such as smartphones, tablets, and other multimedia devices.

Key Features

  • Multiple Voltage Rails: The LP3971SQ-F211 provides several regulated power outputs, enabling it to supply various subsystems within an electronic device, each with its specific voltage requirements.
  • High Efficiency: This PMIC is designed for high efficiency, which helps in prolonging battery life and reducing heat generation within the device.
  • Integrated Power-On Sequence: The chip includes an integrated power-on sequence for easy and reliable startup of the device it powers.
  • Programmable Voltage Levels: Users can program the output voltage levels via an I2C-compatible interface, allowing for flexibility and customization to match the needs of the powered device.
  • Thermal Protection: The LP3971SQ-F211 has built-in thermal protection features to prevent overheating, ensuring the safety and longevity of both the PMIC and the device it is used in.

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Voltage Range 0.8V to 3.3V (Programmable)
Operating Temperature -40°C to +125°C
Package 40-WQFN (F211)

Applications

The versatility of the LP3971SQ-F211 makes it suitable for a wide array of applications. Its capacity to support multiple voltage rails and programmable outputs makes it an ideal choice for powering complex systems that require various levels of power. It is particularly useful in portable devices where efficient power management is crucial for battery conservation and thermal management.

Conclusion

Overall, the LP3971SQ-F211 from Texas Instruments is a robust and versatile power management solution that offers high efficiency, programmability, and protection features, making it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess