The AMD Athlon II X2 280 is a dual-core desktop processor designed for everyday computing tasks. It provides a balance of performance and power efficiency, making it suitable for home and office use. This processor is based on AMD's K10 microarchitecture and offers sufficient processing power for general productivity applications, web browsing, and multimedia playback.
Applications
- Desktop computers for home and office use.
- General productivity tasks (e.g., word processing, spreadsheets).
- Web browsing and email.
- Multimedia playback (e.g., music, videos).
- Light gaming.
Features
- Dual-core architecture.
- 2 MB L2 cache (1 MB per core).
- Socket AM3 compatibility.
- Integrated memory controller supporting DDR3 memory.
- HyperTransport technology.
- 65W TDP (Thermal Design Power).
Benefits
- Provides sufficient processing power for everyday computing tasks.
- Dual-core architecture allows for multitasking and improved responsiveness.
- Integrated memory controller improves memory performance.
- Low power consumption makes it suitable for energy-efficient systems.
- Affordable price point.
Additional Details
The Athlon II X2 280 operates at a clock speed of 3.6 GHz and features a 2 MB L2 cache. It supports DDR3 memory and utilizes the HyperTransport technology for fast communication between the processor and other system components. This processor is designed for the Socket AM3 platform and has a thermal design power (TDP) of 65W. It offers a solid performance for basic computing needs and is a cost-effective option for budget-conscious users building or upgrading their desktop systems. The absence of L3 cache compared to higher-end Phenom II processors represents a cost-saving measure for the Athlon II series. The processor is built on a 45nm manufacturing process.