EN
  • EN
  • DE

UG1007G C0G

Part No UG1007G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, ULTRA FAST, 10A, 500V, 30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1116316-UG1007G C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UG1007G C0G CAD Model

Description

The UG1007G C0G is a 10.0 Amp, 1000V, Ultrafast recovery rectifier manufactured by Taiwan Semiconductor. This rectifier is designed for high-frequency applications where fast switching and low reverse recovery losses are critical. It is commonly used in power factor correction (PFC) circuits, freewheeling diodes in inductive loads, and other high-speed switching applications.

Applications:

  • Power factor correction (PFC) circuits
  • Freewheeling diodes in inductive loads
  • High-frequency inverters
  • Welding power supplies
  • Uninterruptible Power Supplies (UPS)

Features:

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High voltage capability
  • Lead-Free Finish/RoHS Compliant

Benefits:

  • Improved efficiency in switching power supplies
  • Reduced switching losses
  • Enhanced system reliability due to robust surge protection
  • Simplified design for high-frequency applications
  • Compliance with environmental standards

Additional Details:

The UG1007G C0G boasts an ultrafast reverse recovery time, typically in the range of nanoseconds, minimizing switching losses and improving the overall efficiency of power conversion circuits. It has a maximum repetitive reverse voltage of 1000V and a forward current of 10.0 Amps. The low forward voltage drop further contributes to energy savings and reduces heat generation. The high surge current capability ensures reliable performance under transient conditions, protecting the rectifier and other components in the circuit. The operating junction temperature range is typically -55°C to +150°C, providing a wide margin for various operating environments. The device is available in a through-hole package, which allows for robust mechanical mounting. This Ultrafast rectifier is specifically designed for applications requiring low switching losses and high voltage/current capabilities, making it a reliable choice for efficient power management solutions.

Taiwan Semiconductor's UG1007G C0G ultrafast recovery rectifier provides a high-performance solution for power conversion applications demanding fast switching speeds, low losses, and high reliability. Its robust design and compliance with environmental standards make it suitable for a wide range of modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess