EN
  • EN
  • DE

LP3971SQ-D510

Part No LP3971SQ-D510
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Processor PMIC 40-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name LP3971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3971SQ-D510CT, LP3971SQ-D510TR, LP3971SQ-D510DKR, LP3971SQD510
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877947-LP3971SQ-D510
Ultra Librarian 3D Model Ultra Librarian LP3971SQ-D510 CAD Model

Description

Product Overview: Texas Instruments LP3971SQ-D510

The Texas Instruments LP3971SQ-D510 is a highly integrated power management unit (PMU) designed to cater to the needs of advanced portable electronics. This versatile chip is engineered to provide a comprehensive power management solution for applications such as smartphones, tablets, and other portable devices that demand efficient power regulation.

Key Features

  • Multiple Voltage Rails: The LP3971SQ-D510 offers a variety of output voltage rails, ensuring compatibility with various components of modern electronic devices, such as processors, memory, and peripheral interfaces.
  • High Efficiency: With an emphasis on power conservation, this PMU is designed to maximize battery life through high-efficiency step-down converters, which are critical for prolonging the operational time of portable devices.
  • Programmable Output Voltage: The output voltages are programmable via an I2C-compatible interface, allowing for dynamic voltage scaling to match the power requirements of the device's subsystems.
  • Low Noise Performance: The LP3971SQ-D510 is optimized to generate low noise outputs, which is essential for maintaining the integrity of sensitive analog signals and ensuring high-performance operation of the device.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other Handheld Devices

Technical Specifications

The LP3971SQ-D510 operates over a wide input voltage range, suitable for single-cell lithium-ion batteries, and features multiple buck converters and LDOs (Low Drop-Out regulators) for a variety of output voltages. The compact QFN (Quad-Flat No-leads) package ensures a minimal footprint on the PCB, making it an ideal choice for space-constrained applications.

Ordering and Packaging

The LP3971SQ-D510 is available for order in a space-saving 40-pin QFN package. It is designed to meet the rigorous standards of Texas Instruments, ensuring reliability and performance for critical applications. For detailed ordering and shipment information, customers can visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess