EN
  • EN
  • DE

MAX17840GUN/V

Part No MAX17840GUN/V
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702193-MAX17840GUN/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17840GUN/V CAD Model

Description

Maxim Integrated's MAX17840GUN/V Battery Management System

The MAX17840GUN/V from Maxim Integrated is a sophisticated battery management system (BMS) chip designed to provide comprehensive solutions for monitoring and protecting battery packs. This high-performance IC is particularly suitable for automotive applications, especially electric vehicles (EVs) and hybrid electric vehicles (HEVs), where safety, reliability, and efficiency are paramount.

At the core of the MAX17840GUN/V is its ability to accurately monitor multiple battery cells simultaneously. This chip supports a wide range of battery chemistries and is capable of monitoring up to 12 series-connected cells with high precision. The IC's robust cell balancing and voltage monitoring features ensure that each cell within the battery pack is operating within its safe operating area, thereby maximizing the lifespan and efficiency of the battery pack.

One of the key features of the MAX17840GUN/V is its integrated high-voltage isolation, which allows for direct interfacing with the high-voltage battery stack without the need for external isolation components. This not only simplifies the design but also enhances the overall safety of the system. Furthermore, the device is equipped with a daisy-chainable UART interface, which facilitates communication between multiple devices in larger battery systems, enabling scalability and flexibility in system design.

The MAX17840GUN/V also places a strong emphasis on safety with its built-in fault detection mechanisms. It can detect and respond to overvoltage, undervoltage, overtemperature, and other critical conditions, taking appropriate actions to protect the battery pack and the system it powers. This proactive approach to fault management helps prevent catastrophic failures and extends the operational life of the battery system.

For engineers and designers looking for a reliable BMS solution, the MAX17840GUN/V offers a compact, feature-rich option that is backed by Maxim Integrated's reputation for quality and performance. Whether it's for automotive applications or other high-reliability energy storage systems, this battery management IC stands out as a top choice for ensuring safe and efficient battery operation.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2910 $70.5820
4+ $28.9570 $115.8280
7+ $28.0526 $196.3682
9+ $27.1471 $244.3239
12+ $26.2428 $314.9136
15+ $23.5274 $352.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess