EN
  • EN
  • DE

SN74AHCT240DWR

Part No SN74AHCT240DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74AHCT240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AHCT240DWRE4, -296-4717-1, -296-4717-1-ND, 296-4717-2, -SN74AHCT240DWRG4-NDR, 296-4717-1, -SN74AHCT240DWRE4, -SN74AHCT240DWR-NDR, SN74AHCT240DWRE4-ND, SN74AHCT240DWRG4-ND, -SN74AHCT240DWRG4, 296-4717-6, -SN74AHCT240DWRE4-NDR, SN74AHCT240DWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896437-SN74AHCT240DWR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT240DWR CAD Model

Description

SN74AHCT240DWR Product Image

The SN74AHCT240DWR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This particular IC belongs to the AHCT family, which is known for its advanced high-speed CMOS technology. The SN74AHCT240DWR is designed to provide optimal performance in a wide range of applications, making it a versatile choice for designers and engineers.

The device features eight inverting buffers with three-state outputs. This allows the IC to drive bus lines or buffer memory address registers with the high-performance operation of bipolar Schottky TTL circuits, while maintaining the low power consumption of standard CMOS integrated circuits. The three-state outputs ensure that multiple outputs can be connected to the same bus line, which provides a high degree of flexibility in designing complex circuits.

The SN74AHCT240DWR operates at a voltage range of 4.5V to 5.5V, which makes it compatible with most 5V systems. Additionally, it provides TTL-compatible inputs, which means that it can be interfaced with legacy TTL logic, allowing for easier integration into existing designs. The device also features balanced propagation delays and transition times, which ensures reliable and fast operation, even in demanding applications.

The IC comes in a wide-body SOIC package with 20 pins (suffix 'DWR'), which is suitable for surface-mount technology (SMT). This package style is designed for optimal thermal and electrical performance and is widely used in modern PCB designs. The SN74AHCT240DWR is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.

Texas Instruments provides comprehensive technical support for the SN74AHCT240DWR, including detailed datasheets, application notes, and design resources. This ensures that engineers can make the most of the IC's capabilities and integrate it seamlessly into their projects.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6742 $50.5650
185+ $0.5532 $102.3420
280+ $0.5359 $150.0520
390+ $0.5186 $202.2540
500+ $0.5013 $250.6500
670+ $0.4495 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 937 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess