EN
  • EN
  • DE

2SK1277

Part No 2SK1277
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-Channel MOS-FET(250V, 0.12Ohm, 30A, 150W) / Trans MOSFET N-CH Si 250V 30A 3-Pin(3+Tab) TO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158930-2SK1277
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1277
Introduction Date May 28, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1277 CAD Model

Description

Overview

The 2SK1277 is a high-performance N-channel MOSFET designed for a wide range of applications. With its advanced architecture, it ensures efficient switching performance and high-speed operations. This component is critical for professionals seeking to optimize their electronic designs for performance and reliability.

Features and Benefits

  • High Drain Current: The 2SK1277 offers a substantial drain current capacity, allowing it to handle significant power loads without performance degradation.
  • Low On-Resistance: With minimal on-resistance, this MOSFET guarantees improved efficiency and reduces power losses during operation.
  • Fast Switching Speed: Enables rapid transitions, which is crucial for high-frequency electronics and digital circuits.

Applications

  • Power Supplies: Ideal for enhancing the efficiency and performance of power supply units.
  • Motor Drives: Suitable for motor drive applications due to its robust current handling capabilities.
  • Switching Regulators: Perfect for use in switching regulator circuits requiring fast and efficient operations.

Additional Details

Manufactured with precision, the 2SK1277 is designed to withstand rigorous conditions, offering enduring reliability in both industrial and commercial environments. Its compact design aids in easy integration into existing setups, making it a favored choice among engineers and designers. Despite lacking an explicit manufacturer, the 2SK1277 is recognized for its adherence to industry standards and quality.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2227 $59.1178
34+ $3.4650 $117.8100
52+ $3.3564 $174.5328
72+ $3.2490 $233.9280
92+ $3.1404 $288.9168
124+ $2.8159 $349.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,836 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess