EN
  • EN
  • DE

LP3970SQ-45

Part No LP3970SQ-45
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description PMU FOR APP PROCESSOR, POWERWISE; Digital IC Case Style: LLP; No. of Pins: 48; Operating Temperature Range: -40°C to...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 150 mV
Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 13
Number of Pins 48
Packaging Tape and Reel
Power Dissipation 2.2 W
RoHS Compliant
Switching Frequency 1.6 MHz
Win Source Part Number 1070561-LP3970SQ-45
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP3970SQ-45 CAD Model

Description

The LP3970SQ-45 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced chip is engineered to provide stable and efficient power supply to various electronic components within a system, making it an ideal choice for a wide range of applications, including portable devices, embedded systems, and IoT products.

Key Features:

  • High Efficiency: The LP3970SQ-45 boasts high conversion efficiency, which helps to extend battery life in portable applications and reduce thermal dissipation in all systems.
  • Multiple Output Channels: Designed with versatility in mind, this PMIC features multiple output channels to power different parts of an electronic system, simplifying design and reducing component count.
  • Adjustable Output Voltage: It offers the flexibility of adjustable output voltage, allowing designers to fine-tune the power supply according to specific requirements of the target application.
  • Low Quiescent Current: The device has a low quiescent current that minimizes standby power consumption, which is crucial for battery-powered devices.
  • Thermal Protection: The LP3970SQ-45 includes thermal shutdown protection to safeguard the device and the system from damage due to overheating.
  • Small Form Factor: Housed in a compact QFN package, the LP3970SQ-45 is designed for space-constrained applications.

Applications:

The versatility of the LP3970SQ-45 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • GPS Devices
  • Embedded Systems

Product Quality and Support:

As with all Texas Instruments products, the LP3970SQ-45 is manufactured to the highest quality standards. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes to assist designers in the integration of this PMIC into their projects.

For more information or to purchase the LP3970SQ-45, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess