EN
  • EN
  • DE

NCP1239CD65R2G

Part No NCP1239CD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP1239
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP1239CD65R2G-OS,ONSONSNCP1239CD65R2G
Standard Package 2,500
Win Source Part Number 1320773-NCP1239CD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1239CD65R2G CAD Model

Description

The NCP1239CD65R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for high-power, off-line converters. It is a member of the company's extensive portfolio of power management devices, specifically tailored for AC-DC power supplies that require a robust and efficient solution.

Key Features

  • Fixed-Frequency Operation: The device operates at a fixed frequency, which simplifies the design of the EMI filter due to predictable frequency characteristics.
  • Current-Mode Control: Provides improved transient response and simplified loop compensation compared to voltage mode controllers.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures a rapid and reliable start-up while minimizing standby power consumption.
  • Frequency Jittering: Reduces EMI emissions and helps in meeting regulatory standards without the need for additional filtering components.
  • Brown-Out Protection: Protects the power supply from damage during low input voltage conditions, enhancing system reliability.
  • Auto-Recovery Overload Protection: Provides excellent protection for the power supply under overload conditions, ensuring long-term system durability.

Applications

The NCP1239CD65R2G is suitable for a wide range of applications, particularly where efficiency and reliability are paramount. Its typical applications include:

  • Flat Panel Television Power Supplies
  • Desktop Power Supplies
  • Adapter and Open Frame SMPS

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1239CD65R2G complies with various environmental standards, including RoHS and is Pb-free. This commitment ensures that the device is suitable for use in eco-conscious applications and helps manufacturers meet regulatory requirements for environmental sustainability.

Conclusion

With its robust design, high level of integration, and energy-efficient operation, the NCP1239CD65R2G from ON Semiconductor stands out as an excellent choice for designers looking to optimize their power supply solutions. Its combination of features and compliance with environmental standards makes it a versatile and responsible choice for a wide range of power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6835 $58.0975
210+ $0.5608 $117.7680
320+ $0.5433 $173.8560
440+ $0.5258 $231.3520
570+ $0.5082 $289.6740
765+ $0.4557 $348.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess