EN
  • EN
  • DE

LP3945LD

Part No LP3945LD
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC MANAGEMENT BATT CHARGE 14WSON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-WSON (4x4)
Win Source Part Number 140274-LP3945LD
Ultra Librarian 3D Model Ultra Librarian LP3945LD CAD Model

Description

The LP3945LD from Texas Instruments is a highly efficient, integrated power management device that is designed to cater to the needs of a wide range of portable and mobile devices. This versatile product is a testament to the company's reputation for innovation and quality. It is designed to provide an all-in-one solution for power management, reducing the need for multiple components and thereby saving space and cost.

The LP3945LD is a multi-channel, power management integrated circuit (PMIC) that includes nine low-dropout (LDO) regulators and two general-purpose input/output (GPIO) expanders. This makes it an ideal solution for applications that require multiple power rails. The LDO regulators provide a range of output voltage options, offering flexibility in powering different components. The GPIO expanders allow for additional input/output interfaces, expanding the functionality of the device.

One of the key features of the LP3945LD is its high efficiency. It operates with a high level of energy efficiency, reducing power consumption and extending battery life in portable devices. It also features a low quiescent current, further conserving power when the device is in standby mode.

The LP3945LD also offers excellent thermal performance. It is designed to operate in a wide temperature range, making it suitable for use in various environments. It also includes thermal shutdown protection, safeguarding the device and the system it powers from potential damage due to overheating.

The LP3945LD is easy to use and integrate into a system. It comes in a compact, leadless package that is easy to mount on a PCB. It also includes an I<sup>2C interface for easy communication with a microcontroller or other digital devices.

In summary, the LP3945LD from Texas Instruments is a powerful, efficient, and versatile power management solution. It is perfect for use in portable and mobile devices, offering high efficiency, thermal protection, and multiple power rails. Its compact size and easy integration make it an excellent choice for designers looking to streamline their power management systems.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1177 $53.0009
40+ $2.5581 $102.3240
61+ $2.4781 $151.1641
84+ $2.3982 $201.4488
108+ $2.3183 $250.3764
145+ $2.0784 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess