EN
  • EN
  • DE

LP3944ISQX

Part No LP3944ISQX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description RGB/White/Blue 8-LED Fun Light Driver | IC LED DRIVER PS DIM 25MA 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Power Switch
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Minimum) 2.3V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 25mA
Dimming I2C, SMBus
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LP3944
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Win Source Part Number 1203671-LP3944ISQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3944ISQX CAD Model

Description

Introducing the LP3944ISQX LED Driver from Texas Instruments

The LP3944ISQX is a highly versatile and efficient LED driver integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and feature-rich IC is ideal for a variety of applications that require LED driving capabilities, including mobile phones, personal electronics, and handheld devices.

At the heart of the LP3944ISQX is the ability to control up to eight LEDs independently, making it a perfect solution for status or indicator lights, as well as keyboard backlights. This is enabled through its I2C-compatible interface, which allows for precise brightness control and flexible on/off functionality, providing designers with the tools they need to create sophisticated lighting effects and power-saving modes.

The LP3944ISQX operates over a wide voltage range, from 2.7V to 5.5V, ensuring compatibility with a broad spectrum of power sources, from batteries to regulated power supplies. Its low-power consumption is a standout feature, contributing to extended battery life in portable applications. Moreover, the device's built-in thermal shutdown protection ensures reliability and longevity by preventing overheating.

Engineered with the end-user in mind, the LP3944ISQX comes in a compact, space-saving 24-lead LLP package. This small footprint allows for seamless integration into space-constrained designs without sacrificing performance. Additionally, the device is designed for straightforward implementation, with minimal external components required, which simplifies the design and reduces time to market.

Key features of the LP3944ISQX include:

  • Independent control of up to eight LEDs
  • I2C-compatible interface for flexible control
  • Wide operating voltage range (2.7V to 5.5V)
  • Low power consumption for battery-powered applications
  • Thermal shutdown protection for enhanced safety
  • Compact 24-lead LLP package for space-constrained applications

With its combination of independent channel control, low power usage, and compact design, the LP3944ISQX from Texas Instruments is an excellent choice for designers looking to add sophisticated LED lighting functionality to their next project.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5682 $54.8870
80+ $1.2868 $102.9440
125+ $1.2466 $155.8250
170+ $1.2064 $205.0880
215+ $1.1661 $250.7115
290+ $1.0455 $303.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess