EN
  • EN
  • DE

LM3644YFFR

Part No LM3644YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual 1.5A Current Source Camera Flash LED Driver | IC LED FLASH DRIVER NEON 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 750mA (Flash)
Frequency 2MHz, 4MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199063-LM3644YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3644YFFR CAD Model

Description

The LM3644YFFR is a versatile and high-performance dual LED flash driver designed by Texas Instruments to cater to the demanding requirements of mobile devices such as smartphones and tablets. This advanced lighting solution is engineered to enhance the capabilities of camera flash applications, providing excellent illumination for high-quality photography and videography in low-light conditions.

Key Features

  • Integrated Solution: The LM3644YFFR incorporates a dual 1.5A (or single 2A) flash LED driver, which simplifies design and reduces component count for space-constrained mobile applications.
  • Adaptive Regulation: It features an adaptive regulation method that ensures the consistent light output regardless of battery voltage variations, which is crucial for maintaining consistent photo quality.
  • Synchronous Boost Converter: The device includes a synchronous boost converter with a 2.7V to 5.5V input voltage range, providing high efficiency and reducing power loss during operation.
  • Programmable Current Levels: Designers can program the flash and torch current levels via an I2C-compatible interface, allowing for precise control over lighting conditions.
  • Thermal Management: A built-in thermal regulation mechanism prevents overheating by reducing the flash LED current during high-power or high-temperature operation.
  • Small Form Factor: Packaged in a compact 2.2mm x 1.63mm 12-ball YFFR DSBGA, the LM3644YFFR is optimized for space-saving designs.

Applications

The LM3644YFFR is ideal for a range of applications that require high-intensity flash LEDs, especially in portable devices where space and power efficiency are critical. Its primary applications include:

  • Smartphone and Tablet Camera Flash
  • Portable Photography and Video Lighting
  • Emergency and Safety Lighting

Why Choose LM3644YFFR?

With its adaptive regulation, programmable current levels, and efficient power management, the LM3644YFFR stands out as a superior choice for designers looking to enhance the multimedia capabilities of their mobile devices. Texas Instruments' commitment to quality and performance ensures that the LM3644YFFR will deliver reliable and consistent lighting to improve the user experience in a variety of lighting conditions.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6598 $52.7840
185+ $0.5414 $100.1590
290+ $0.5245 $152.1050
395+ $0.5076 $200.5020
510+ $0.4907 $250.2570
685+ $0.4399 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess