EN
  • EN
  • DE

LP3933SLX

Part No LP3933SLX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 32TCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 12
Operating Input Voltage(Min) 2.65V
Maximum Supply Voltage 2.9V
Output Voltage 5.3V
Channel Output Current 25mA, 120mA (Flash)
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TLGA (4.5x5.5)
Win Source Part Number 071845-LP3933SLX
Ultra Librarian 3D Model Ultra Librarian LP3933SLX CAD Model

Description

The LP3933SLX is a state-of-the-art product from Texa Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing, and digital signal processing (DSP) chips. This product is an advanced integrated circuit that offers unprecedented functionality and efficiency, making it a reliable choice for a wide range of applications.

The LP3933SLX is a dual, low-voltage, low-power comparator that operates from a single 2.7V to 10V power supply. It features differential input and output stages, which means it can function in a variety of configurations, including single-ended, differential, and push-pull. This versatility makes it suitable for many different types of electronic systems and devices.

One of the key features of the LP3933SLX is its low power consumption. It only requires a tiny amount of power to function, making it an excellent choice for battery-powered devices and other applications where power efficiency is crucial. Despite its low power consumption, this product delivers high performance and reliability.

The LP3933SLX also boasts a high-speed response time, allowing it to quickly and accurately compare input signals. This makes it particularly useful in applications that require fast and precise signal processing. Moreover, it has a wide operating temperature range, which means it can function reliably in a variety of environmental conditions.

Another advantage of the LP3933SLX is its compact size. It comes in a small-outline package, making it easy to integrate into a wide range of electronic systems. Despite its small size, it offers the same functionality and performance as larger comparators.

In conclusion, the LP3933SLX from Texas Instruments is a high-quality, versatile, and efficient comparator that is ideal for a wide range of applications. Whether you're designing a battery-powered device, a high-speed signal processing system, or any other type of electronic system, this product is sure to meet your needs. With its low power consumption, high-speed response time, wide operating temperature range, and compact size, the LP3933SLX is a testament to Texas Instruments' commitment to innovation and excellence in semiconductor technology.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess