EN
  • EN
  • DE

LP3921SQ/NOPB

Part No LP3921SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Battery Charger Management and Regulator Unit | IC CHARGER MULTI-REGULATOR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Reverse Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Family Part Number LP3921
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203655-LP3921SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3921SQ/NOPB CAD Model

Description

Product Overview: LP3921SQ/NOPB

The LP3921SQ/NOPB is a versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This PMIC is specifically tailored to meet the demanding needs of portable and handheld applications where efficient power management is crucial for battery life extension and reliable operation.

Key Features

  • Multiple Voltage Rails: The LP3921SQ/NOPB provides several regulated voltage rails with high efficiency, which are essential for powering various subsystems within portable devices.
  • Integrated Power Control: It features integrated power control logic that simplifies the design and reduces external component count, contributing to a smaller PCB footprint and lower system cost.
  • Low Dropout Regulators (LDOs): The inclusion of LDOs ensures stable voltage supply even when the input voltage is very close to the output voltage, enhancing the performance of the end application.

Applications

The LP3921SQ/NOPB is ideal for a wide range of portable devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Digital Cameras

Technical Specifications

The device comes in a compact 40-WQFN (6x6) package, making it suitable for space-constrained applications. It operates over a broad temperature range, ensuring reliability across various operating conditions. The LP3921SQ/NOPB is designed for a long operational life, with a robust construction that withstands the rigors of daily use in portable electronics.

Environmental and Quality Standards

As part of TI’s commitment to environmental responsibility and quality, the LP3921SQ/NOPB complies with RoHS standards, ensuring the absence of hazardous substances. It also meets or exceeds industry standards for quality and reliability, giving designers confidence in their choice of power management solutions.

Ordering and Packaging

The LP3921SQ/NOPB is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. TI provides comprehensive technical support and documentation, making design-in and application development straightforward for engineers.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9773 $51.7049
31+ $3.2635 $101.1685
48+ $3.1615 $151.7520
66+ $3.0595 $201.9270
85+ $2.9575 $251.3875
114+ $2.6516 $302.2824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess