EN
  • EN
  • DE

LP3917RLX-QL/NOPB

Part No LP3917RLX-QL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT / Power Management 49-Pin uSMDXT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Operating Supply Voltage 3 V ~ 5.5 V
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779835-LP3917RLX-QL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3917
Introduction Date December 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3917RLX-QL/NOPB CAD Model

Description

Product Overview: LP3917RLX-QL/NOPB

The LP3917RLX-QL/NOPB is a highly integrated power management IC designed by Texas Instruments, tailored for use in portable applications. This advanced component is engineered to provide a comprehensive power management solution that simplifies the design of complex mobile and handheld devices. Its compact packaging and robust feature set make it an ideal choice for designers looking to enhance the efficiency and performance of their products.

Key Features

  • Multiple Voltage Rails: The LP3917RLX-QL/NOPB offers several regulated voltage outputs, ensuring compatibility with various components of a portable device, including the core processor, memory, and peripherals.
  • Integrated Battery Charger: With an in-built battery charging circuit, this IC facilitates direct charging of Lithium-Ion batteries, which is a vital feature for portable devices.
  • Power Sequencing: The device includes power sequencing control, which is essential for the proper startup and shutdown of multi-voltage systems, thereby protecting the device's delicate circuitry.
  • Low Quiescent Current: The low quiescent current draw of the LP3917RLX-QL/NOPB helps in prolonging battery life, making it highly efficient for power-sensitive applications.

Applications

The LP3917RLX-QL/NOPB is versatile and suitable for a broad range of applications that require efficient power management. It is particularly beneficial in the following areas:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Quality and Reliability

As with all Texas Instruments products, the LP3917RLX-QL/NOPB is manufactured to the highest quality standards. The device is available in a lead-free, environmentally friendly package, reflecting TI's commitment to sustainability without compromising performance. The inclusion of over-temperature and over-current protection circuits ensures the longevity and reliability of the product, safeguarding your designs against common electrical hazards.

Conclusion

The LP3917RLX-QL/NOPB from Texas Instruments stands out as a comprehensive solution for power management in portable devices. Its integration of multiple features into a single IC allows for a reduction in system complexity and an increase in overall system reliability. Designers and engineers looking to create the next generation of portable technology will find this power management IC to be an indispensable tool in their arsenal.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8152 $50.6736
44+ $2.3100 $101.6400
68+ $2.2378 $152.1704
93+ $2.1656 $201.4008
120+ $2.0934 $251.2080
160+ $1.8768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess