EN
  • EN
  • DE

LP3913SQ-AE/NOPB

Part No LP3913SQ-AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHRGR 48WQFN / Power Management IC to 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (6x6)
Win Source Part Number 779831-LP3913SQ-AE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3913
Introduction Date September 27, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3913SQ-AE/NOPB CAD Model

Description

The LP3913SQ-AE/NOPB is a multifaceted Power Management Integrated Circuit (PMIC) designed and manufactured by the renowned electronics company, Texas Instruments. This advanced component is engineered to cater to a wide range of power requirements for portable and handheld devices, such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • Integrated Power Solution: The LP3913SQ-AE/NOPB offers a comprehensive power management system, integrating multiple DC-DC converters, LDOs (Low Drop-Out regulators), and a battery charger. This integration significantly reduces the complexity of the power supply design and saves on board space.
  • High Efficiency: With its advanced architecture, this PMIC ensures high-efficiency power conversion, which is crucial for extending battery life in portable devices.
  • Programmable Output: The device features programmable output voltage levels, enabling customization to meet the specific power needs of various subsystems within the electronic device.
  • Protection Features: The LP3913SQ-AE/NOPB is equipped with a suite of protection features, including over-current, over-voltage, under-voltage, and thermal protection, ensuring the safety and reliability of the end product.

Applications

The versatility of the LP3913SQ-AE/NOPB makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3913SQ-AE/NOPB is no exception. It is designed to meet the stringent requirements of the modern electronics industry, ensuring high performance and reliability. The 'NOPB' suffix indicates that this product is offered in a lead-free package, reflecting Texas Instruments' dedication to environmental sustainability.

With its robust feature set and Texas Instruments' reputation for excellence, the LP3913SQ-AE/NOPB stands out as a superior power management solution for designers looking to enhance the performance and efficiency of their portable devices.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess