The DS28E15X-W20+1T from Maxim Integrated is a robust secure authenticator that provides a strong defense against unauthorized usage and cloning for a wide range of applications. This compact device integrates advanced cryptographic algorithms to ensure the highest level of security in your system designs.
Key Features
- Advanced SHA-256 cryptographic engine for secure challenge and response authentication.
- Secure EEPROM for storing keys and data, with a capacity of 512 bits.
- Unique 64-bit ROM identification number (ROM ID) to provide a unique identity for each device.
- 1-Wire interface for simple and cost-effective communication with a host controller.
- Write protection modes to prevent unauthorized changes to memory and configuration settings.
- High-temperature range of -40°C to +85°C, suitable for challenging environmental conditions.
- Compact six-pin TSOC package for easy integration into existing designs.
Applications
The DS28E15X-W20+1T is ideal for a multitude of applications where secure authentication is paramount. These include:
- Accessory and peripheral authentication
- Medical device authentication and tracking
- Secure data storage and management
- Industrial automation and hardware protection
- Consumer electronics security
Why Choose DS28E15X-W20+1T?
With its robust security features, the DS28E15X-W20+1T ensures that only authorized devices and components can access your system's sensitive data and functionalities. The use of SHA-256 cryptographic algorithms along with the secure EEPROM provides a formidable barrier against tampering and cloning attempts. The device's unique ROM ID offers a reliable way to verify the authenticity of components in your supply chain. Additionally, the 1-Wire interface streamlines connectivity and reduces the overall cost of implementation, making the DS28E15X-W20+1T an efficient solution for safeguarding your products against counterfeiting and unauthorized use.