EN
  • EN
  • DE

LP3910SQ-AN/NOPB

Part No LP3910SQ-AN/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHARGER 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (6x6)
Win Source Part Number 1056640-LP3910SQ-AN/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3910SQ-AN/NOPB CAD Model

Description

Product Overview: LP3910SQ-AN/NOPB

The LP3910SQ-AN/NOPB is a highly integrated power management IC (PMIC) designed and manufactured by Texas Instruments, known for their commitment to innovation and quality in the semiconductor industry. This advanced PMIC is tailored to meet the demanding requirements of portable and handheld electronics, offering a compact, efficient, and versatile solution for power management needs.

Key Features

  • Multiple Voltage Rails: The LP3910SQ-AN/NOPB provides several regulated voltage rails to power various components in a system, ensuring consistent and reliable performance.
  • High-Efficiency Operation: Designed with energy efficiency in mind, this PMIC operates with a high level of efficiency, which helps to prolong battery life in portable devices.
  • Integrated Battery Charger: It includes an integrated battery charger with smart features to manage charging cycles, contributing to the longevity and reliability of the battery.
  • Programmable Output Voltage: Users can program the output voltage to meet the specific needs of their application, providing a flexible and customizable power solution.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring the safety and stability of the electronic system.
  • Small Footprint: The LP3910SQ-AN/NOPB comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the LP3910SQ-AN/NOPB makes it suitable for a wide range of applications, particularly where space and power efficiency are critical. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • GPS Devices

Quality and Reliability

Texas Instruments is known for its high standards in quality and reliability, and the LP3910SQ-AN/NOPB is no exception. It is designed to meet the rigorous demands of modern electronics, ensuring stable operation over a wide range of conditions. With the LP3910SQ-AN/NOPB, designers can trust that they are incorporating a power management solution that is both robust and high-performing.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6417 $53.1336
19+ $5.4496 $103.5424
29+ $5.2793 $153.0997
40+ $5.1090 $204.3600
51+ $4.9387 $251.8737
68+ $4.4278 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess