Product Overview: SST39SF512-90-4I-WH
The SST39SF512-90-4I-WH is a high-performance flash memory device manufactured by Microchip Technology, designed to deliver reliability and efficiency for a wide range of applications. This non-volatile memory chip is part of the SST39SF Series and offers a storage capacity of 512 kilobits. It is an ideal solution for embedded systems that require fast and flexible read/write operations.
Key Features
-
Memory Organization: The device has a 64K x 8-bit structure, providing a total of 512 Kbits of storage space.
-
Access Time: It boasts a fast access time of 90 nanoseconds, enabling quick data retrieval for high-speed applications.
-
Operating Voltage: The SST39SF512 operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of logic levels and power supplies.
-
Temperature Range: This flash memory chip is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
-
Endurance: It offers high endurance with a minimum of 100,000 erase and program cycles, ensuring long-term reliability.
-
Package: Available in a 32-pin TSOP (Thin Small Outline Package), the SST39SF512-90-4I-WH is suitable for space-constrained applications.
Applications
The versatility of the SST39SF512-90-4I-WH makes it suitable for a diverse array of applications, including but not limited to:
- Embedded control systems
- Boot code storage
- Automotive electronics
- Networking and telecommunication devices
- Industrial control systems
- Consumer electronics
Quality and Support
As a product of Microchip Technology, the SST39SF512-90-4I-WH is backed by a commitment to quality and reliability. Customers can expect robust support, including comprehensive technical documentation, development tools, and customer service.