EN
  • EN
  • DE

LP3905SD-30

Part No LP3905SD-30
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT DUAL 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Handheld/Mobile Devices PMIC 14-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-WSON (4x4)
Family Name LP3905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3905SD-30DKR, LP3905SD30, LP3905SD-30CT, LP3905SD-30TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877935-LP3905SD-30
Ultra Librarian 3D Model Ultra Librarian LP3905SD-30 CAD Model

Description

The LP3905SD-30 is a cutting-edge, integrated power management unit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is engineered to cater to the demanding needs of portable and space-constrained applications, where efficiency and reliability are paramount.

Key Features

  • Dual-Channel Output: The LP3905SD-30 boasts two high-performance, programmable voltage regulators, enabling simultaneous power supply to multiple subsystems within electronic devices.
  • High Efficiency: With an advanced design focused on energy efficiency, this power management unit ensures minimal power loss, making it ideal for battery-powered applications.
  • Small Footprint: The compact form factor of the LP3905SD-30 allows it to fit into tight spaces, providing power management solutions without compromising on space.
  • Adjustable Output Voltage: Flexibility is a key advantage of this device, as it allows designers to adjust the output voltage to meet specific requirements of different circuits.
  • Thermal Protection: The LP3905SD-30 is equipped with thermal shutdown features to protect the device and the system from overheating, enhancing system reliability.
  • Low Dropout: This low dropout regulator ensures stable operation even when the input voltage is close to the output voltage, maintaining consistent performance.

Applications

The LP3905SD-30 is suitable for a wide range of applications, particularly where power efficiency and space are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Audio/Video Players
  • Handheld Devices
  • Wireless Communication Systems
  • GPS Devices

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Number of Outputs 2
Package Type LLP-14 (4x4)
Operating Temperature Range -40°C to +125°C

In summary, the LP3905SD-30 from Texas Instruments is a robust and versatile power management solution that provides efficiency, reliability, and flexibility for designers working on the next generation of portable electronics.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7177 $52.0478
33+ $3.0505 $100.6665
51+ $2.9551 $150.7101
70+ $2.8598 $200.1860
91+ $2.7645 $251.5695
122+ $2.4785 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess