EN
  • EN
  • DE
  • IT

MCF52252CAF66

Part No MCF52252CAF66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52259 ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MCF52252
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220654-MCF52252CAF66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52252CAF66 CAD Model

Description

The NXP MCF52252CAF66 microcontroller is a highly integrated and versatile device designed to address the needs of a wide range of embedded applications. Part of the MCF5225x family, this microcontroller is built around the 32-bit ColdFire V2 core, which offers a perfect balance between performance and power consumption.

Operating at a frequency of up to 66 MHz, the MCF52252CAF66 provides robust processing capabilities. It features 512 KB of flash memory, allowing for substantial program storage, and 64 KB of RAM, ensuring smooth operation and data handling. This microcontroller is equipped with a variety of peripherals that make it ideal for applications such as industrial control, medical devices, home automation, and more.

Key Features:

  • Core: 32-bit ColdFire V2
  • Frequency: Up to 66 MHz
  • Flash Memory: 512 KB
  • RAM: 64 KB
  • Communication Interfaces: Includes UART, I2C, SPI, CAN, and USB 2.0
  • Timers: Multiple general-purpose timers, a real-time timer, and a watchdog timer
  • Analog-to-Digital Converter (ADC): 12-bit resolution with multiple channels
  • Voltage Range: 3.0V to 3.6V operation
  • Package: 100-pin LQFP (Low-Profile Quad Flat Package)

The microcontroller's extensive connectivity options, including a USB 2.0 On-The-Go (OTG) controller, make it a great choice for applications requiring interfacing with various peripherals or other systems. Additionally, the integrated CAN module is essential for automotive and industrial networks, ensuring reliable data communication in critical systems.

The MCF52252CAF66 is also designed with power efficiency in mind, featuring several power-saving modes to reduce energy consumption during idle periods. This makes it an excellent choice for battery-operated devices where longevity is key.

Developers will appreciate the ease of programming and debugging, as well as the comprehensive support and tools provided by NXP, including software libraries and development kits, to accelerate the product development cycle.

Overall, the NXP MCF52252CAF66 microcontroller stands out as a powerful and feature-rich component that can serve as the heart of a sophisticated embedded system, delivering both performance and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess