Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953112-BX8071512700K
Series *
Ultra Librarian 3D Model Ultra Librarian BX8071512700K CAD Model

Description

The Intel Core i7-12700K is a high-performance desktop processor from Intel's 12th generation Core family (Alder Lake). Built on a hybrid architecture, it combines Performance-cores (P-cores) for demanding tasks with Efficient-cores (E-cores) for background processes, optimizing power consumption and overall system responsiveness.

Applications

  • High-end Gaming PCs
  • Content Creation Workstations (Video Editing, 3D Rendering)
  • Professional Workstations (CAD, Simulation)
  • Software Development
  • High-Performance Computing

Features

  • 12 Cores (8 P-cores + 4 E-cores): Offers a balanced approach to multi-threaded performance.
  • 20 Threads: Enables efficient handling of multiple tasks and processes.
  • P-core Base Clock: 3.6 GHz
  • P-core Max Turbo Frequency: 5.0 GHz (Single Core)
  • E-core Base Clock: 2.7 GHz
  • E-core Max Turbo Frequency: 3.8 GHz
  • Intel UHD Graphics 770: Integrated graphics solution for basic display needs.
  • Unlocked Multiplier: Allows for overclocking for experienced users.
  • 25 MB Intel Smart Cache: Provides fast access to frequently used data.
  • DDR5 and DDR4 Memory Support: Compatible with both DDR5 and DDR4 memory technologies (motherboard dependent).
  • PCIe 5.0 Support: Supports the latest PCIe 5.0 standard for high-speed data transfer with compatible devices.
  • LGA 1700 Socket: Requires a motherboard with the LGA 1700 socket.

Benefits

  • Exceptional Gaming Performance: The combination of P-cores and E-cores delivers smooth and responsive gameplay across a wide range of titles.
  • Enhanced Content Creation Capabilities: Handles demanding video editing, 3D rendering, and other creative tasks efficiently.
  • Improved Multitasking: The hybrid architecture optimizes resource allocation for seamless multitasking.
  • Overclocking Potential: Unlock even greater performance through overclocking (requires appropriate cooling and a compatible motherboard).
  • Future-Proofing: Support for DDR5 and PCIe 5.0 ensures compatibility with the latest technologies.

Additional Details

The Intel Core i7-12700K has a base power of 125W and a maximum turbo power of 190W. It supports Intel Turbo Boost Max Technology 3.0, Intel Gaussian & Neural Accelerator 3.0, and Intel Deep Learning Boost. The integrated Intel UHD Graphics 770 offers basic display functionality, but a discrete graphics card is recommended for gaming and graphically intensive applications. When overclocking, a high-performance CPU cooler is essential to maintain stable temperatures.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention