Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT25128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1356434-AT25128B-MAHL-E
Ultra Librarian 3D Model Ultra Librarian AT25128B-MAHL-E CAD Model

Description

The AT25128B-MAHL-E from Microchip Technology is a high-performance, 128-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates through the SPI (Serial Peripheral Interface) bus. Designed for a wide range of applications, this EEPROM provides a robust storage solution for systems requiring non-volatile memory with high endurance and low power consumption.

Key Features

  • Memory Size: 128-Kbit (16,384 x 8-bit) provides ample storage for configuration data, calibration constants, and application parameters.
  • Interface: Serial SPI compatible interface ensures easy and efficient integration with a variety of microcontrollers and processors.
  • Write Protection: Hardware and software protection features prevent accidental overwrite or erasure of data in critical memory locations.
  • High Endurance: Capable of 1 million write cycles and 100 years of data retention, making it a reliable choice for demanding applications.
  • Operating Voltage: Supports a wide voltage range from 1.8V to 5.5V, enabling flexibility in system power design.
  • Speed: Fast read and write operations enhance overall system performance with a clock frequency of up to 20 MHz.
  • Temperature Range: Industrial temperature range from -40°C to +85°C allows for operation in harsh environments.
  • Package: Available in an 8-lead MAHL package that is both compact and easy to integrate into PCB designs.

Applications

The AT25128B-MAHL-E is suitable for a diverse range of applications, including but not limited to:

  • Industrial automation and process control systems
  • Automotive systems and infotainment
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices and healthcare equipment
  • Smart metering and energy management systems

With its combination of durability, power efficiency, and flexibility, the Microchip AT25128B-MAHL-E EEPROM stands out as an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
Lowest to $38.7023
ECAD model for IS42S16320D-6TLI
Macronix
IC FLASH 16MBIT SPI 24CSPBGA / FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)
Lowest to $1.5832
ECAD model for MX25L1606EXCI-12G
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS57B1
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1439 $51.4536
57+ $1.7591 $100.2687
89+ $1.7041 $151.6649
122+ $1.6492 $201.2024
157+ $1.5942 $250.2894
210+ $1.4293 $300.1530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention