EN
  • EN
  • DE

LP311PSRE4

Part No LP311PSRE4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC LP STRB DIFF COMPARATR 8SO / Comparator Differential Open-Collector, Open-Emitter 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.1µA @ ±15V
Current - Quiescent (Max) 300µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.209", 5.30mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SO
Base Product Number LP311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1007464-LP311PSRE4
Ultra Librarian 3D Model Ultra Librarian LP311PSRE4 CAD Model

Description

The LP311PSRE4 from Texas Instruments is a high-performance, low-power precision voltage comparator, designed to operate over a wide range of supply voltages and conditions. This versatile device is ideal for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Wide Supply Voltage Range: The LP311PSRE4 can operate from a single supply voltage as low as 2.7V up to 30V, or dual supplies of ±1.35V to ±15V, making it highly adaptable to various circuit configurations.
  • Low Supply Current: With its energy-efficient design, the device maintains a low supply current, typically 0.8 mA, which is essential for battery-powered and portable applications.
  • Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the comparator and is critical for precision applications.
  • Input Bias Current: The LP311PSRE4 boasts a low input bias current, further contributing to its precision and making it suitable for applications with high-impedance sources.
  • Response Time: Fast response time is a hallmark of this device, ensuring quick and reliable performance in systems that require timely outputs.
  • Differential Input Voltage Range: The comparator can handle a wide differential input voltage range equal to the supply voltage, providing flexibility in signal comparison.
  • Output Compatibility: The open-collector output allows for direct interfacing with a variety of logic systems by choosing an appropriate pull-up resistor.

Applications

The LP311PSRE4 is suitable for a wide array of applications, including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring
  • Window comparators
  • Zero-crossing detectors
  • Level shifters

With its combination of features, the LP311PSRE4 is a highly versatile component that can be integrated into various electronic systems to provide reliable and precise voltage comparison functionality. Its low power consumption and wide operating voltage range make it an excellent choice for designers looking to enhance the performance of their products while maintaining energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess