EN
  • EN
  • DE

LP2995MRX

Part No LP2995MRX
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LP2995 DDR Termination Regulator | IC REGULATOR DDR TERM 8SOPWRPAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications DDR Terminator
Supply Current 250μA
Supply Voltage (V) 2.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP2995
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203197-LP2995MRX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2995MRX CAD Model

Description

The LP2995MRX from Texas Instruments is a highly efficient, linear voltage regulator specifically designed to deliver a precise, low noise supply voltage to noise-sensitive applications. This regulator is particularly well-suited for powering DDR SDRAM memory in computing systems, ensuring stable operation and extending the life of the memory components.

Key Features

  • Output Voltage: The LP2995MRX provides a fixed output voltage of 1.8V, which is the typical core voltage required by DDR SDRAM memory.
  • High Accuracy: It offers an impressive accuracy of ±1.5%, ensuring that the memory receives a consistent voltage for optimal performance.
  • Low Dropout: The device features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • Noise Suppression: Designed with a low output voltage noise specification, the LP2995MRX minimizes interference with sensitive electronic circuits, making it ideal for high-precision applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard against overheating and potential damage to the regulator and the system it powers.
  • Package: The LP2995MRX is available in a small-footprint, surface-mount package, which facilitates compact PCB design and is suitable for automated manufacturing processes.

Applications

The LP2995MRX is primarily used in computing applications, such as desktops, laptops, and servers, where stable and clean power delivery to DDR SDRAM is critical. Its low noise characteristics also make it an excellent choice for powering other precision ICs, such as ADCs, DACs, and other sensitive analog circuits in mixed-signal systems.

Conclusion

Overall, the LP2995MRX voltage regulator from Texas Instruments stands out for its precision, efficiency, and low-noise operation, making it a reliable choice for designers who require a stable power solution for high-performance memory and sensitive electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess