The LP2985-5.0 from Texas Instruments is a high-performance, low-noise, low-dropout voltage regulator that delivers a fixed output of 5.0 volts. This regulator is designed to meet the rigorous demands of modern electronic devices, providing a stable and reliable power supply with an exceptional accuracy of ±0.5% at room temperature and ±1% over the full temperature range of -40°C to 125°C.
The LP2985-5.0 is capable of sourcing up to 150mA of output current with a typical dropout voltage of just 280mV at full load, making it an excellent choice for battery-powered applications where efficiency is key. Furthermore, the device incorporates a variety of safety features, including over-current and over-temperature protection, ensuring the stability and longevity of both the regulator and the electronic system it powers.
This voltage regulator is available in a variety of small-footprint packaging options, including SOT-23 and TO-92, which are ideal for space-constrained applications. With its low noise performance (30µVRMS over a 10Hz to 100kHz bandwidth), the LP2985-5.0 is particularly suited for RF and analog circuits that require a clean power source for optimal performance.
The LP2985-5.0 also features a low-power sleep mode, which significantly reduces the quiescent current when the device is not in use, thus prolonging battery life in portable applications. The enable pin allows for on-demand control of the output, providing further power management capabilities.
Texas Instruments supports this voltage regulator with comprehensive technical documentation, including datasheets, application notes, and design resources, making it easier for engineers to integrate the LP2985-5.0 into their designs. With its combination of performance, reliability, and versatility, the LP2985-5.0 is an excellent choice for a wide range of applications, from consumer electronics to industrial control systems.