EN
  • EN
  • DE

S9S08DZ128F2MLHR

Part No S9S08DZ128F2MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Other Names 935317992528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263830-S9S08DZ128F2MLHR
Ultra Librarian 3D Model Ultra Librarian S9S08DZ128F2MLHR CAD Model

Description

NXP S9S08DZ128F2MLHR Microcontroller

The NXP S9S08DZ128F2MLHR is a highly integrated microcontroller that is part of NXP's S08D family of 8-bit MCUs. Designed for automotive and industrial applications, this robust microcontroller offers a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for a wide array of embedded systems.

Key Features:

  • Core: The S9S08DZ128F2MLHR is built around the HCS08 core, which operates at a maximum frequency of 40 MHz, providing a solid foundation for both simple and complex tasks.
  • Flash Memory: It comes equipped with 128 KB of on-chip flash memory, which is highly reliable and provides ample space for application code and data storage.
  • RAM: This microcontroller also includes 8 KB of RAM, allowing for efficient data manipulation and buffer storage.
  • Advanced Timer: With an advanced timer module, the device supports complex timing and pulse-width modulation (PWM) functions, which are essential for controlling motors, actuators, and other peripherals.
  • Multiple Communication Interfaces: It features a range of communication interfaces, including CAN, SPI, I2C, and SCI, enabling seamless connectivity and data exchange with other components in a system.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor interfacing and real-time data acquisition.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial applications.
  • Package: It is available in a 64-LQFP package, which provides a compact footprint while still offering sufficient I/O ports for various applications.

The NXP S9S08DZ128F2MLHR microcontroller is designed with reliability and functionality in mind, ensuring that it meets the stringent requirements of the automotive industry while also being versatile enough for broader industrial applications. Whether you're designing an engine control unit, an industrial automation system, or a sophisticated sensor interface, the S9S08DZ128F2MLHR provides a solid foundation for your embedded solution.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3838 $53.8380
20+ $5.0430 $100.8600
31+ $4.8726 $151.0506
45+ $4.5319 $203.9355
58+ $4.3615 $252.9670
72+ $4.1912 $301.7664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess