EN
  • EN
  • DE

LP2931M-5.0

Part No LP2931M-5.0
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828074-LP2931M-5.0
Ultra Librarian 3D Model Ultra Librarian LP2931M-5.0 CAD Model

Description

The LP2931M-5.0 is a low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 5.0V output voltage, making it an ideal component for a wide range of electronic devices that require a consistent power supply.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, suitable for TTL and CMOS technologies.
  • Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: Capable of delivering up to 100mA of continuous output current, sufficient for small-scale applications.
  • Thermal Protection: Includes an internal thermal shutdown mechanism that protects the device from overheating and potential damage.
  • Stable Operation: Requires only a small output capacitor for stability, typically a 1µF tantalum or 10µF aluminum electrolytic capacitor.
  • Package Type: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT).

Applications:

The LP2931M-5.0 is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Microprocessor supply
  • Power management for peripheral devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LP2931M-5.0 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding applications.

With its combination of features, the LP2931M-5.0 from Texas Instruments stands out as a robust and reliable choice for designers looking to incorporate a stable voltage regulator into their circuits.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess