The IPB120P04P4-04 is a P-channel MOSFET from Infineon Technologies, optimized for automotive applications requiring efficient power management and robust performance. It leverages advanced trench technology to achieve low on-resistance and excellent switching characteristics.
Applications
- Automotive body control modules
- Reverse battery protection in automotive systems
- High-side load switches
- Motor control applications in automotive systems
- Power distribution in industrial equipment
Features
- Low On-Resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
- Logic Level Drive: Allows direct drive from microcontrollers and logic circuits.
- Avalanche Rated: Provides robustness against voltage transients.
- Automotive Qualified: Meets stringent automotive quality standards (AEC-Q101).
- Pb-Free and RoHS Compliant: Environmentally friendly design.
- Optimized for High-Side Switching: Facilitates easy implementation in high-side configurations.
Benefits
- Increased Efficiency: Lower Rds(on) results in reduced power losses.
- Improved System Reliability: Automotive qualification and avalanche rating enhance system durability in harsh environments.
- Simplified Design: Logic level drive simplifies gate drive circuitry.
- Reduced Component Count: High efficiency reduces the need for bulky heat sinks.
- Environmentally Compliant: Meets environmental regulations.
- Robust Protection: Avalanche capability protects against voltage spikes.
Additional Details
The IPB120P04P4-04 is a P-channel MOSFET packaged in a PG-TO263-7 package. It features a drain-source voltage (Vds) of -40V and a continuous drain current (Id) of up to -120A (depending on operating conditions). The device's low on-resistance, typically around 4 mΩ at Vgs = -10V, significantly reduces conduction losses. The gate threshold voltage is typically between -1V and -3V, enabling compatibility with logic-level drive signals. This MOSFET is designed to operate in demanding automotive and industrial environments, providing a reliable and efficient solution for power management applications. The maximum operating junction temperature is 175°C. Its robust avalanche capability safeguards against transient voltage spikes, ensuring long-term reliability.