EN
  • EN
  • DE

LM386L-SO8-R

Part No LM386L-SO8-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827804-LM386L-SO8-R
Ultra Librarian 3D Model Ultra Librarian LM386L-SO8-R CAD Model

Description

The LM386L-SO8-R is a low voltage audio power amplifier designed for use in low power applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it's commonly used in portable devices, radios, and other audio amplification circuits. The SO8 package provides a compact footprint, making it suitable for space-constrained applications. It requires few external components and is easy to implement.

Applications:

  • Portable Audio Amplifiers: Used in small, battery-powered audio amplifiers.
  • AM/FM Radios: Amplifies the audio signal in radio receivers.
  • Intercoms: Provides audio amplification in intercom systems.
  • Line Drivers: Drives audio signals over short distances.
  • Servo Motor Control: Can be used in servo motor applications requiring audio frequency signals.

Features:

  • Low Quiescent Current Drain: Minimizes power consumption when no audio signal is present.
  • Voltage Gain Adjustable from 20 to 200: Allows for flexible gain adjustment to suit different audio sources.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Low Distortion: Provides clean audio amplification with minimal distortion.
  • Minimum External Components: Requires few external components for operation.
  • SO8 Package: Compact surface-mount package for space-constrained applications.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Adjustable Gain: Provides flexibility for different audio sources and output levels.
  • Simple Implementation: Easy to use with minimal external components.
  • Compact Size: The SO8 package makes it suitable for small devices.
  • Cost-Effective: Provides a reliable audio amplification solution at a competitive price.

Additional Details:

The gain of the LM386L-SO8-R can be adjusted by adding a resistor and capacitor between pins 1 and 8. Without these components, the gain is fixed at 20. Adding a resistor and capacitor increases the gain to a maximum of 200. The datasheet from UTC provides detailed information on how to calculate the component values for different gain settings. Decoupling capacitors are typically used on the power supply pins to improve stability and reduce noise. The maximum power dissipation depends on the supply voltage, load impedance, and ambient temperature. Refer to the datasheet for detailed specifications, absolute maximum ratings, thermal characteristics, and application circuit recommendations.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess