EN
  • EN
  • DE

LMZ14201HTZE/NOPB

Part No LMZ14201HTZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 5V to 24V 1A 7-Pin TO-PMOD EP Tube / IC BUCK SYNC ADJ 1A TO-PMOD-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 45
Category Power Supplies - Board Mount
Family DC DC Converters
Series SIMPLE SWITCHER
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 42V
Voltage - Output 1 5 ~ 30 V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features With UVLO
Mounting Style SMD/SMT
Package TO-PMOD-7 Power Module
Size / Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Operating Temperature Range -55°C ~ 125°C
Efficiency 97%
Power (Watts) - Max 30W
Catalog SIMPLE SWITCHER LMZ14201 Power Modules Series
Win Source Part Number 085567-LMZ14201HTZE/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMZ14201H
Introduction Date January 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ14201HTZE/NOPB CAD Model

Description

The LMZ14201HTZE/NOPB from Texas Instruments is an innovative and reliable power module designed to deliver high performance and advanced functionality. This simple, easy-to-use product is part of Texas Instruments' SIMPLE SWITCHER® series, which is renowned for its efficiency, flexibility, and ease of use.

The LMZ14201HTZE/NOPB is a DC/DC power module that offers an adjustable output voltage, allowing you to customize the voltage to suit your specific requirements. It has a wide input voltage range of 6V to 42V, making it versatile and suitable for a wide range of applications. With its ability to deliver up to 1A of output current, this power module can effectively power a variety of electronic devices.

One of the standout features of the LMZ14201HTZE/NOPB is its high efficiency, which can reach up to 95%. This means that the module is capable of delivering maximum power output with minimal energy loss, making it both cost-effective and environmentally friendly. Moreover, it operates at a switching frequency of 1MHz, ensuring fast and efficient performance.

The LMZ14201HTZE/NOPB also comes with several built-in safety features. These include over-temperature protection, under-voltage lockout, and short-circuit protection, which help to safeguard your devices and prevent damage. The power module also has an Enable pin, which allows you to control the module's operation and conserve energy when it's not in use.

Another advantage of the LMZ14201HTZE/NOPB is its compact and robust design. It comes in a 7-pin HTSSOP package, which is not only space-efficient but also highly durable. This makes the power module ideal for use in harsh and demanding environments.

In terms of applications, the LMZ14201HTZE/NOPB is perfect for a variety of systems that require efficient and reliable power delivery. These include industrial equipment, automotive systems, telecommunications equipment, and consumer electronics.

In conclusion, the LMZ14201HTZE/NOPB from Texas Instruments is a high-quality, high-performance power module that offers versatility, efficiency, and reliability. Its wide range of features and benefits make it an excellent choice for a variety of applications.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8400 $65.5200
6+ $17.9200 $107.5200
9+ $17.3600 $156.2400
12+ $16.8000 $201.6000
16+ $16.2400 $259.8400
21+ $14.5600 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess