EN
  • EN
  • DE

LMZ14203EXTTZE/NOPB

Part No LMZ14203EXTTZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 3A TO-PMOD-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER?
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 42V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features UVLO
Mounting Style SMD/SMT
Package TO-PMOD-7, Power Module
Size / Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Operating Temperature Range -55°C ~ 125°C
Efficiency 90%
Power (Watts) - Max 18W
Win Source Part Number 206481-LMZ14203EXTTZE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ14203EXTTZE/NOPB CAD Model

Description

The LMZ14203EXTTZE/NOPB is a power module from Texas Instruments that is designed to provide efficient, high-quality power management. This product is part of Texas Instruments' SIMPLE SWITCHER® series, which are known for their ease of use and superior performance. This module is particularly suitable for a wide range of applications, including industrial equipment, communications infrastructure, and automotive systems.

The LMZ14203EXTTZE/NOPB is a step-down DC/DC power module that is capable of delivering up to 3A of output current. It operates from an input voltage range of 6V to 42V, providing a high degree of flexibility and compatibility with various power sources. This module offers adjustable output voltage from 0.8V to 6V, allowing it to meet the needs of a wide range of electronic devices and systems.

One of the standout features of the LMZ14203EXTTZE/NOPB is its high efficiency. It uses a synchronous switching regulator, which minimizes energy loss and improves overall efficiency. This is particularly beneficial in applications where energy efficiency is a critical factor.

Another notable feature of this power module is its compact size. Despite its powerful capabilities, the LMZ14203EXTTZE/NOPB comes in a small, easy-to-mount package. This makes it an excellent choice for applications where space is at a premium.

The LMZ14203EXTTZE/NOPB also boasts several protection features. It has built-in overcurrent and overtemperature protection, ensuring safe and reliable operation even under challenging conditions. It also includes an undervoltage lockout feature, which prevents the module from operating if the input voltage falls below a certain threshold.

In addition, the LMZ14203EXTTZE/NOPB features a Power Good signal, which provides a real-time indication of the output voltage status. This can be used for system-level power management and fault detection.

In summary, the LMZ14203EXTTZE/NOPB from Texas Instruments is a high-performance power module that combines efficiency, flexibility, and safety in a compact package. Whether you're designing industrial equipment, communication systems, or automotive electronics, this module offers a reliable solution for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2590 $54.5180
5+ $22.3664 $111.8320
7+ $21.6674 $151.6718
10+ $20.9685 $209.6850
13+ $20.2695 $263.5035
17+ $18.1727 $308.9359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,846 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess