EN
  • EN
  • DE

LMX5251SQX/NOPB

Part No LMX5251SQX/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 48-WFQFN / Bluetooth Class II 3.3V 48-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v1.1
Modulation FSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 3dBm
Sensitivity -79dBm
Serial Interfaces SPI
Operating Supply Voltage 2.85 V ~ 3.6 V
Current - Receiving 62mA
Current - Transmitting 56mA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 779599-LMX5251SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX5251SQX
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX5251SQX/NOPB CAD Model

Description

Product Overview: LMX5251SQX/NOPB

The LMX5251SQX/NOPB is a high-performance, low-power frequency synthesizer system which integrates a fractional-N PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) designed and manufactured by Texas Instruments. This advanced device is optimized for use in wireless communication systems and supports a wide range of applications, including mobile phones, wireless local loop, and other RF (Radio Frequency) systems.

Key Features

  • Frequency Range: The integrated VCO covers a broad frequency range, enabling the device to be used in multiple RF bands.
  • Low Phase Noise: Designed for applications that require high signal purity, the LMX5251SQX/NOPB exhibits excellent phase noise performance.
  • Fractional-N PLL: This feature allows for fine frequency resolution and tuning, which is essential for modern communication systems that require agile frequency generation.
  • Programmable: The device includes a programmable divider, charge pump, and a two-wire serial interface for easy programming and control.
  • Power Efficiency: With its low power consumption, the LMX5251SQX/NOPB is suitable for battery-powered devices, helping to extend the battery life of portable equipment.

Applications

The versatile nature of the LMX5251SQX/NOPB makes it suitable for a variety of RF applications, including but not limited to:

  • Wireless infrastructure
  • Portable radios
  • Wireless LANs
  • Personal communication systems (PCS)

Quality and Reliability

As with all Texas Instruments products, the LMX5251SQX/NOPB is designed to meet the highest standards of quality and reliability. The device is available in a compact, surface-mount package and is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Ordering Information

The LMX5251SQX/NOPB is available for order now. For detailed specifications, sample requests, or to place an order, visit the Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess