The SN74AHC244PWRG4 is a high-performance integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the AHC family, which stands for Advanced High-Speed CMOS, and is specifically an octal buffer/line driver with 3-state outputs.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage Range: 2V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Propagation Delay Time: 8.5ns at 4.5V
- Output Current: High/Low: ±8mA
- RoHS Compliant: Yes
Product Applications
The SN74AHC244PWRG4 is versatile and can be used in a wide variety of applications. It is particularly useful in situations where buffering or driving of lines is required, including:
- Bus interface or signal buffering
- Memory address drivers
- Data transmission lines
- Driving heavy loads
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74AHC244PWRG4 is no exception. The device is built to meet the highest standards of performance and reliability, ensuring stable operation under various conditions. The product is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.
Summary
The SN74AHC244PWRG4 from Texas Instruments is a robust, high-speed octal buffer/line driver that offers low-power consumption and reliable performance for a broad array of electronic applications. With its wide supply voltage range and operational temperature range, it is designed to meet the needs of modern electronic systems, ensuring efficient and consistent functionality.