EN
  • EN
  • DE

ADF4360-2BCPZ

Part No ADF4360-2BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER/VCO 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 2.17GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008772-ADF4360-2BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4360-2BCPZ CAD Model

Description

The ADF4360-2BCPZ is a highly integrated, low-power frequency synthesizer that operates from 1850 MHz to 2170 MHz, making it an excellent choice for a wide range of wireless applications. Produced by the renowned Analog Devices Inc., this synthesizer combines a high-frequency Voltage-Controlled Oscillator (VCO) with an integrated PLL (Phase-Locked Loop) circuit, enabling precise frequency generation and modulation in a compact package.

Key Features

  • Frequency Range: The ADF4360-2BCPZ supports a frequency range of 1850 MHz to 2170 MHz, suitable for various wireless systems including telecommunications and satellite communications.
  • Integrated VCO: The device includes a VCO with a voltage-controlled frequency range, eliminating the need for external VCOs and simplifying the design process.
  • Programmable Divider: It features a programmable dual-modulus prescaler, as well as programmable charge pump currents and a phase detector polarity-select option, offering flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the ADF4360-2BCPZ operates with a low power consumption, making it ideal for battery-powered devices.
  • Lock Detect Function: The inclusion of a digital lock detect function ensures reliable operation by confirming system stability.

Applications

The ADF4360-2BCPZ is versatile and can be used in a variety of applications, including:

  • Wireless Local Loop (WLL) systems
  • Personal Communication Services (PCS) base stations
  • Wireless LANs
  • Test equipment
  • Satellite communication systems

Package and Quality

The device is offered in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over an industrial temperature range. With Analog Devices Inc.'s commitment to high-quality products, the ADF4360-2BCPZ is designed to meet the stringent requirements of the wireless industry.

Conclusion

With its combination of integrated features and high performance, the ADF4360-2BCPZ from Analog Devices Inc. is a strong contender for designers looking to implement a reliable and efficient frequency synthesizer in their wireless applications. Its ease of use and flexible design options make it a valuable component in any RF designer's toolkit.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9151 $59.5755
11+ $9.7765 $107.5415
16+ $9.4710 $151.5360
22+ $9.1655 $201.6410
29+ $8.8600 $256.9400
38+ $7.9434 $301.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,878 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess