EN
  • EN
  • DE

MC100LVEL38DWR2

Part No MC100LVEL38DWR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ECL 2:1 4/6 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Type Clock Generator
Input ECL
Output ECL
Frequency - Max 1GHz
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100LV
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634185-MC100LVEL38DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL38DWR2 CAD Model

Description

The ON Semiconductor MC100LVEL38DWR2 is a versatile clock generation integrated circuit designed for high-speed communication and computing applications. This device is capable of operating with a 3.3V power supply and provides multiple division options, making it a flexible solution for system clock management. The MC100LVEL38DWR2 is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, ensuring fast switching times and low propagation delay.

Key Features:

  • Multiple Division Ratios: The device can be configured to divide the input clock by 4, 5, or 6, allowing for precise clock timing adjustments to suit a variety of system requirements.
  • High-Speed Operation: With ECL technology, the MC100LVEL38DWR2 is optimized for high-speed operation, making it ideal for systems requiring fast clock frequencies.
  • 3.3V Power Supply: The device operates with a 3.3V power supply, aligning with modern low-voltage system designs and helping to reduce overall power consumption.
  • Temperature Range: It is designed to function over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • SOP Package: Housed in a SOP (Small Outline Package), the MC100LVEL38DWR2 is designed for space-saving installation on printed circuit boards.

Applications:

The MC100LVEL38DWR2 is particularly suited for applications in the telecommunications and networking sectors, as well as in high-speed computing systems where precise clock distribution is critical. Its ability to provide multiple division ratios also makes it a good choice for PLL (Phase-Locked Loop) circuits and frequency synthesis.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVEL38DWR2 is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards expected by the industry.

Ordering Information:

The MC100LVEL38DWR2 is available in a SOP-20 wide body package and is provided in tape and reel format for ease of assembly during the manufacturing process. For detailed ordering and product information, please refer to the official ON Semiconductor datasheets and product specifications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess