Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 55MHz
Supply Voltage - Operating 2.85 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032644-TLC2932AIPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2932AIPWR CAD Model

Description

Texas Instruments TLC2932AIPWR Phase-Locked Loop (PLL) Frequency Synthesizer

The Texas Instruments TLC2932AIPWR is a high-performance, low-power phase-locked loop (PLL) frequency synthesizer designed to generate a stable, precise clock frequency which can be used in a wide range of digital and mixed-signal applications. This versatile integrated circuit (IC) is particularly well-suited for telecommunications, wireless systems, and data communication equipment.

Key Features:

  • High Frequency Operation: The TLC2932AIPWR is capable of operating at a wide frequency range, making it suitable for various applications that require different clock speeds.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it ideal for portable and battery-powered applications.
  • Programmable Divider: It features a programmable divider that allows users to customize the output frequency according to their specific needs.
  • Voltage Controlled Oscillator (VCO): The integrated VCO ensures stable frequency generation, which is vital for maintaining signal integrity in communication systems.
  • Lock Detect Function: The lock detect feature provides a status signal indicating whether the PLL has achieved frequency lock, which is essential for system diagnostics and stability.
  • Temperature Range: This device operates reliably over an extended temperature range, making it suitable for industrial applications.
  • Surface-Mount Package: The TLC2932AIPWR comes in a TSSOP-14 package, which is ideal for compact PCB layouts.

Applications:

The TLC2932AIPWR is designed for a broad spectrum of applications, including but not limited to:

  • Wireless communication systems (e.g., GSM, LTE, 5G)
  • Data communication equipment
  • Signal processing
  • Clock generation for digital processors
  • Industrial control systems

With its robust feature set and flexible design, the Texas Instruments TLC2932AIPWR PLL frequency synthesizer is a critical component for engineers looking to develop stable and reliable digital systems that require precise clock management.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PLL / IC
Lowest to $48.8956
ECAD model for SI5340B-B04806-GM
STMicroelectronics
IC SYNTHESIZER/IF COUNTER SO-20
Need more? Email Us
ECAD model for TDA7427D
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER ATTENUATOR
Need more? Email Us
ECAD model for SI5345B-D06805-GM
Texas Instruments
IC PHASE LOCK LOOP HP 14-TSSOP
Lowest to $1.2094
ECAD model for TLC2934IPWR
IDT, Integrated Device Technology Inc
3.3V EEPROM PROGRAMMABLE CLOCK GENERATOR | IC CLK GEN 3.3V EEPROM 32TQFP
Need more? Email Us
ECAD model for IDT5V9885BPFGI
Texas Instruments
HIGH-PERFORMANCE PHASE-LOCKED LOOP
Need more? Email Us
ECAD model for TLC2932IPWLE
Texas Instruments
IC PLL SYSTEM HP 14-TSSOP
Lowest to $4.7510
ECAD model for TLC2932AIPWR
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $26.8396
ECAD model for LMK04001BISQ/NOPB
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
ECAD model for LMX2430TMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7510 $52.2610
26+ $3.8982 $101.3532
40+ $3.7764 $151.0560
55+ $3.6546 $201.0030
71+ $3.5328 $250.8288
95+ $3.1673 $300.8935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
MOQ: 11 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention