EN
  • EN
  • DE

LMX2346TM/NOPB

Part No LMX2346TM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 2.0GHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 134016-LMX2346TM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2346TM/NOPB CAD Model

Description

The LMX2346TM/NOPB from Texas Instruments is a high-performance frequency synthesizer developed by the renowned electronics manufacturer, Texas Instruments. This product is part of the company's extensive range of PLL (Phase Locked Loop) devices designed to provide precise frequency control and manipulation in a variety of electronic systems.

The LMX2346TM/NOPB is designed to operate in the frequency range of 2.5 GHz, making it suitable for use in a wide range of applications, including wireless communication systems, radio and television broadcasting, satellite communication, radar systems, and other high-frequency electronic devices. It includes a dual modulus prescaler that can divide the frequency by either 32/33 or 64/65. This feature allows for a wider range of output frequencies and finer resolution, enhancing the flexibility and utility of the device.

One of the key features of the LMX2346TM/NOPB is its low power consumption. The device operates on a single 2.7V to 5.5V supply, making it an energy-efficient solution for systems where power management is crucial. Despite its low power requirements, the LMX2346TM/NOPB delivers high performance, with low phase noise and high tuning resolution.

Another significant feature of the LMX2346TM/NOPB is its digital lock detect, which provides an indication when the PLL is locked to the desired frequency. This feature can be used to trigger other system functions or to provide a diagnostic tool for system troubleshooting.

The LMX2346TM/NOPB is available in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications. The device also includes a power-down feature, which can be used to conserve power when the device is not in use.

In conclusion, the LMX2346TM/NOPB frequency synthesizer from Texas Instruments is a high-performance, low-power, and versatile device that offers precise frequency control for a wide range of applications. Its features such as the dual modulus prescaler, low phase noise, high tuning resolution, digital lock detect, and power-down feature make it a reliable and efficient solution for any system requiring precise frequency control.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1661 $64.6644
8+ $13.2645 $106.1160
12+ $12.8500 $154.2000
17+ $12.4355 $211.4035
21+ $12.0210 $252.4410
28+ $10.7774 $301.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess