EN
  • EN
  • DE

74LVC1G97GM,132

Part No 74LVC1G97GM,132
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr NXP USA Inc.
Series 74LVC
Package Bulk
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.45x1)
ECCN EAR99
HTSUS 8542.39.0001
Other Names NEXNXP74LVC1G97GM,132,2156-74LVC1G97GM,132
Standard Package 1
Win Source Part Number 1040579-74LVC1G97GM,132
Ultra Librarian 3D Model Ultra Librarian 74LVC1G97GM,132 CAD Model

Description

Product Overview: 74LVC1G97GM,132 by NXP Semiconductors

The 74LVC1G97GM,132 is a versatile, low-voltage configurable multiple function gate designed and manufactured by NXP Semiconductors. This high-performance CMOS device is part of the 74LVC family and is crafted to operate with a supply voltage range of 1.65V to 5.5V, making it suitable for a wide array of applications, including those that require interfacing with different logic levels.

One of the key features of the 74LVC1G97GM,132 is its configurability. It can be utilized as a logical AND, OR, NAND, NOR, XOR, inverter, or buffer, depending on the user's requirements. This flexibility is achieved through the use of three input pins (S0, S1, and A/B/C/D) and one output pin (Y), which can be connected in various configurations to achieve the desired logical function.

Technical Specifications

  • Supply Voltage (VCC): 1.65V to 5.5V
  • Configurable: Multiple logic functions (AND, OR, NAND, NOR, XOR, inverter, buffer)
  • Inputs: 3 (S0, S1, A/B/C/D)
  • Output: 1 (Y)
  • Logic Family: 74LVC
  • Mounting Type: Surface Mount
  • Package: DHVQFN14
  • Operating Temperature Range: -40°C to +125°C

With its low power consumption and high noise immunity, the 74LVC1G97GM,132 is ideal for battery-operated devices, portable applications, and any system where power efficiency is a critical consideration. Its wide operating temperature range ensures reliability and performance even in extreme conditions.

The device comes in a compact DHVQFN14 package, which is optimized for minimal space usage on printed circuit boards, making it an excellent choice for space-constrained applications. The surface-mount design of the package aligns with modern automated assembly processes, ensuring ease of integration into various electronic systems.

In summary, the 74LVC1G97GM,132 from NXP Semiconductors is a highly flexible and efficient solution for designers looking to implement multiple logical functions within their electronic circuits without the need for multiple dedicated gates. Its low-voltage operation, wide range of configurable functions, and compact form factor make it a versatile and valuable component in a diverse array of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2273 $50.0060
540+ $0.1865 $100.7100
835+ $0.1807 $150.8845
1,145+ $0.1749 $200.2605
1,480+ $0.1690 $250.1200
1,985+ $0.1515 $300.7275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess