EN
  • EN
  • DE

AP3612MTR-G1

Part No AP3612MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 12
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 33V
Channel Output Current 75mA
Frequency 100kHz to 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1017741-AP3612MTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3612MTR-G1 CAD Model

Description

Diodes Incorporated AP3612MTR-G1 Overview

The AP3612MTR-G1 is a high-performance, versatile device from Diodes Incorporated, designed to cater to a broad range of power management applications. This integrated circuit is specifically engineered to deliver efficient and reliable operation, making it an ideal choice for designers looking to optimize their power supply solutions.

Key Features

  • High Efficiency: The AP3612MTR-G1 boasts a high-efficiency rating, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising on performance.
  • Robust Power Handling: This device is capable of handling significant power levels, ensuring stable operation even under demanding conditions.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for use in various circuit configurations.

Applications

The AP3612MTR-G1 is suitable for a wide array of applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • Portable and Battery-Powered Devices
  • Telecommunication Equipment
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3612MTR-G1 is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance longevity. The device is compliant with various industrial standards, ensuring its suitability for use in a wide range of commercial and industrial environments.

Environmental Considerations

The AP3612MTR-G1 is designed with environmental consciousness in mind. It complies with RoHS directives, which means it is free of hazardous substances, making it safer for both consumers and the environment.

In conclusion, the AP3612MTR-G1 from Diodes Incorporated is a testament to the company's dedication to providing high-quality, efficient, and versatile power management solutions. Its robust feature set and adherence to environmental standards make it an excellent choice for designers looking to enhance the performance and sustainability of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess