Maxim Integrated DS1832S/T&R Product Overview
The DS1832S/T&R is a robust microprocessor supervisory circuit designed by Maxim Integrated to ensure reliable system operation through monitoring and management of the power supply and other critical system functions. This component is an essential tool for designers looking to enhance system integrity in a wide range of applications, including embedded systems, computers, and communication devices.
Key Features
- Automatic System Reset: The DS1832S/T&R initiates a reset to the microprocessor during power-up, power-down, and brownout conditions. This feature ensures that the system starts in a known state and can help prevent software glitches and system malfunctions.
- Precision Monitoring: With precise monitoring capabilities, this device keeps a close watch on the power supply voltage levels, providing a reliable reset output during out-of-tolerance conditions.
- Manual Reset Input: A manual reset input allows for an external trigger to reset the system, offering additional control for system maintenance or emergency interventions.
- Low Power Consumption: Designed for efficiency, the DS1832S/T&R consumes minimal power, making it suitable for power-sensitive applications.
- Compact Packaging: The device is offered in a compact surface-mount package, which is ideal for space-constrained applications.
Applications
The DS1832S/T&R is versatile and can be implemented across various sectors, including:
- Embedded systems
- Computers and servers
- Networking equipment
- Industrial controllers
- Portable and battery-powered devices
Product Specifications
This supervisory circuit comes with the following specifications:
- Package/Case: SOIC-8
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +85°C
- Supply Voltage: Monitors down to 1.2V
With the DS1832S/T&R, Maxim Integrated continues its tradition of providing high-quality, reliable integrated circuits that enhance system performance and stability. This product is available in tape and reel packaging (T&R), facilitating efficient assembly for high-volume production environments.