EN
  • EN
  • DE

LMX2330UTM

Part No LMX2330UTM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZER DUAL 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.5GHz, 600MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1055839-LMX2330UTM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMX2330UTM CAD Model

Description

The LMX2330UTM from Texas Instruments is a high-performance, dual PLLatinum™ low power frequency synthesizer designed specifically for RF personal communications. This advanced component is part of Texas Instruments' commitment to providing innovative solutions for the wireless industry. The LMX2330UTM is ideal for applications in GSM, PCS, DCS, CDMA, and WCDMA mobile phones, as well as other wireless communication devices.

Key Features:

  • High Frequency Operation: The LMX2330UTM operates at a very high frequency range, with the first PLL covering 1.1 GHz to 1.8 GHz and the second PLL ranging from 500 MHz to 1 GHz, making it suitable for a variety of RF applications.
  • Dual PLL Design: This synthesizer incorporates two PLLs, allowing for more flexibility in generating the local oscillator (LO) frequencies required for both the receiver and transmitter sections of a communication device.
  • Low Power Consumption: Designed with power efficiency in mind, the LMX2330UTM maintains low power consumption, which is crucial for battery-operated devices.
  • Programmable Charge Pump Currents: The charge pump currents are programmable, providing designers with the ability to optimize the loop filter and VCO characteristics for their specific application.
  • Serial Interface: The device includes a MICROWIRE™ serial interface for programming, which simplifies the integration into system designs.
  • Small Package: The LMX2330UTM is available in a small, 24-pin Thin Shrink Small Outline Package (TSSOP), which is ideal for space-constrained applications.

Applications:

The LMX2330UTM is designed to meet the needs of advanced RF systems and can be used in a variety of applications such as:

  • Wireless Handsets (GSM, PCS, DCS, CDMA, WCDMA)
  • Wireless LANs
  • Portable Radios
  • Other RF-related applications

With its dual PLL configuration, high-frequency operation, and low power consumption, the LMX2330UTM from Texas Instruments is a versatile and efficient solution for designers looking to improve the performance of their RF personal communications systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess