The Texas Instruments CDC7005ZVA is a state-of-the-art clock synchronizer and jitter cleaner designed to provide high-performance timing solutions for a wide range of applications. This device is engineered to meet the stringent requirements of communication infrastructure, data converters, and high-speed data acquisition systems.
Key Features
- High Precision: The CDC7005ZVA offers exceptional jitter cleaning and synchronization capabilities, ensuring high precision in timing-sensitive applications.
- Flexibility: With its configurable inputs and outputs, the device can accommodate various clock sources and provide multiple clock outputs, making it highly adaptable to different system designs.
- Low Jitter Performance: The device boasts low phase noise and jitter generation, which is critical for applications requiring high data integrity and signal quality.
- Integrated PLLs: Featuring integrated Phase-Locked Loops (PLLs), the CDC7005ZVA can generate stable and accurate clock signals from a reference clock.
Applications
- Telecommunication equipment
- High-speed data acquisition systems
- Data converters (ADCs/DACs)
- Wireless infrastructure
- Networking and data storage
Technical Specifications
- Supply Voltage: Specified for operation from 3.3V
- Output Frequency Range: Up to 200 MHz
- Input Frequency Range: Supports a wide range of input frequencies
- Operating Temperature Range: Industrial temperature range
- Packaging: Available in a compact, surface-mount package for easy integration into various designs
The CDC7005ZVA from Texas Instruments is an indispensable component for designers looking to enhance their system's performance with a reliable, high-quality clock management solution. Its advanced features and flexible design options make it a versatile choice for a multitude of timing-critical applications.