The LMV934ID is a high-performance, low-voltage operational amplifier from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to operate with a power supply range of 2.7V to 5.5V, this op-amp is ideal for battery-powered applications and portable devices due to its energy-efficient nature.
Key Features
- Low Power Consumption: The LMV934ID is optimized for low-power operations, making it an excellent choice for energy-sensitive applications.
- Rail-to-Rail Output: It features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
- Wide Bandwidth: With a bandwidth of 1.5 MHz, the LMV934ID is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.
- Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy by minimizing error in signal amplification.
- Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range, ensuring reliability and performance stability across different environments.
Applications
The LMV934ID is suitable for a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Sensor amplification and signal conditioning
- Active filtering
- Medical devices
- Audio and music instruments
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Number of Channels |
4 |
| Bandwidth |
1.5 MHz |
| Slew Rate |
0.7 V/μs |
| Operating Temperature Range |
-40°C to +125°C |
With its combination of low power consumption, rail-to-rail output, and wide bandwidth, the LMV934ID from Texas Instruments stands out as a top choice for designers looking to enhance the performance of their low-voltage applications.