The LMV852MM/NOPB is a high-quality dual operational amplifier (op-amp) product from Texas Instruments, one of the leading manufacturers in the electronic components industry. This product is part of the company's extensive range of amplifier ICs, designed to deliver exceptional performance in a variety of applications.
The LMV852MM/NOPB features two operational amplifiers in an 8-pin VSSOP package, making it compact and highly suitable for space-constrained applications. The op-amps are designed to operate from a single power supply over a wide range of voltages, from 2.7V to 5.5V, and they feature rail-to-rail output swing, ensuring maximum dynamic range.
- Low Noise Performance: Low input voltage noise density of 13nV/√Hz at 1kHz.
- Low Input Bias Current: 1pA, minimizing errors in high impedance sensor interfaces.
- Power Efficiency: Low quiescent current of 210µA per amplifier.
- Gain Bandwidth Product: 3MHz.
- Slew Rate: 1V/µs.
- Operating Temperature Range: -40°C to +125°C.
The LMV852MM/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmentally friendly manufacturing practices.
In summary, the LMV852MM/NOPB from Texas Instruments is a versatile and high-performance dual operational amplifier that combines low noise performance, power efficiency, and compact size, suitable for applications such as high-precision sensor interfaces, audio processing systems, and battery-powered devices.