EN
  • EN
  • DE

TMAG5170A1EDGKRQ1

Part No TMAG5170A1EDGKRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type SPI
Sensing Range ±25mT, ±50mT, ±100mT
Voltage - Supply 2.3V ~ 5.5V
Current - Supply (Max) 245µA
Current - Output (Max) 2mA
Bandwidth 10MHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Sleep Mode, Temperature Compensated
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMAG5170A1EDGKRQ1TR,296-TMAG5170A1EDGKRQ1DKR,296-TMAG5170A1EDGKRQ1CT
Standard Package 2,500
Win Source Part Number 1316354-TMAG5170A1EDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5170A1EDGKRQ1 CAD Model

Description

The TMAG5170A1EDGKRQ1 is a sophisticated, automotive-grade magnetic angle sensor from Texas Instruments, designed to deliver high-precision angular measurements. This sensor is part of TI's robust portfolio of magnetic sensors that are engineered to meet the stringent requirements of the automotive industry, including AEC-Q100 certification.

Key Features

  • Angular Measurement: The TMAG5170A1EDGKRQ1 offers a full 0° to 360° angle measurement range, making it highly versatile for a wide range of applications.
  • High Resolution: With its high-resolution output, this sensor ensures precise and reliable angle detection for critical applications.
  • Programmable: It features programmable magnetic field strength thresholds, allowing customization for various use cases and system requirements.
  • Integrated Diagnostics: Built-in diagnostic capabilities enhance the reliability and safety of the system by enabling early detection of potential issues.
  • Temperature Range: The device is operational over an extended temperature range, suitable for harsh automotive environments.
  • Communication Interface: It supports SPI and QSPI communication interfaces for easy integration with microcontrollers and other digital systems.

Applications

The TMAG5170A1EDGKRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Steering angle sensors
  • Pedal position sensors
  • Rotary encoders
  • Electric motor shaft position sensing

Quality and Reliability

As an automotive-grade product, the TMAG5170A1EDGKRQ1 meets the high-quality standards expected in the industry. It is designed to withstand the rigors of automotive applications, ensuring long-term reliability and performance.

Summary

The TMAG5170A1EDGKRQ1 from Texas Instruments is a highly accurate and reliable magnetic angle sensor, suitable for a multitude of automotive applications. Its robust feature set, including high resolution, programmability, and integrated diagnostics, combined with its operational durability, make it an ideal choice for engineers seeking precision and reliability in their designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.8941
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9770 $54.7470
25+ $4.0837 $102.0925
38+ $3.9561 $150.3318
53+ $3.8285 $202.9105
68+ $3.7009 $251.6612
91+ $3.3180 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess