EN
  • EN
  • DE

A19250LUBATN

Part No A19250LUBATN
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description HIGH ACCURACY, GMR WHEEL SPEED S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Current
Actuator Material Magnet
Frequency 5 kHz
Voltage - Supply 4.25V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 2-SIP Module
Base Product Number A19250
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347056-A19250LUBATN
Ultra Librarian 3D Model Ultra Librarian A19250LUBATN CAD Model

Description

The A19250LUBATN is a Hall Effect industrial sensor from Allegro MicroSystems.

  • Application: Position, proximity and speed modules
  • Frequency: 5 kHz
  • Voltage Supply: 4.25V to 24V
  • Output: Current signal
  • Package: 2-SIP module
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

Standex-Meder Electronics
SENSOR REED SWITCH SPST-NO CABLE
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.4227
Allegro MicroSystems, LLC
Magnetic GMR (Giant Magnetoresistive) Digital PC Pin 3-SIP Module, Formed Leads
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $12.4412
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SW SPDT CABLE ROUND
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess