EN
  • EN
  • DE

LMV851MG/NOPB

Part No LMV851MG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMV851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV851MG/NOPBTR, LMV851MGNOPB, LMV851MGDKR, LMV851MGCT-ND, LMV851MGCT, LMV851MGTR-ND, LMV851MGDKR-ND, LMV851MGTR, LMV851MG/NOPBDKR, *LMV851MG/NOPB, LMV851MG/NOPBCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848874-LMV851MG/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV851MG/NOPB CAD Model

Description

The LMV851MG/NOPB from Texas Instruments is a high-performance, CMOS operational amplifier designed for a wide range of applications. Its low noise and distortion, high output drive capability, and very low power consumption make it ideal for battery-powered devices and large-scale integrated circuits.

Key Features

  • Low Voltage Operation: The LMV851MG/NOPB operates at a supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and split-supply operations.
  • Low Noise Performance: With a low input voltage noise density of 7.2 nV/√Hz at 1 kHz, this op-amp is perfect for applications requiring low noise amplification.
  • Low Power Consumption: It has a low supply current of 1.4 mA, which is critical for extending battery life in portable devices.
  • High Output Drive: The device can drive 600 Ω loads, facilitating its use in audio and other signal processing applications.
  • Rail-to-Rail Output: The rail-to-rail output stage maximizes dynamic range when operating from low supply voltages.
  • Extended Temperature Range: The operational amplifier is designed to perform over an extended temperature range of -40°C to +125°C, making it reliable in varied environmental conditions.

Applications

The LMV851MG/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor amplification
  • Medical instrumentation
  • Audio applications
  • Analog filters
  • Signal conditioning

Package and Quality

Offered in an 8-pin VSSOP package, the LMV851MG/NOPB combines a compact form factor with the robustness needed for modern electronic applications. It is also compliant with the RoHS directive, ensuring adherence to environmental standards and regulations.

The incorporation of the LMV851MG/NOPB operational amplifier into your design will ensure high-fidelity signal amplification while maintaining power efficiency, making it an excellent choice for cutting-edge electronics that require precision and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess