EN
  • EN
  • DE

74AHC125S14-13

Part No 74AHC125S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERTING 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 102952-74AHC125S14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC125S14-13 CAD Model

Description

Product Overview: 74AHC125S14-13 from Diodes Incorporated

The 74AHC125S14-13 is a high-speed, quad buffer/line driver with 3-state outputs from Diodes Incorporated, designed to provide high-performance in a variety of digital circuits. This integrated circuit is part of the 74AHC family, which is known for its low power consumption and high noise immunity, making it suitable for interfacing with high-speed logic systems.

The device features four independent buffer/line drivers, each with a 3-state output. The 3-state outputs allow the device to be used in bus-oriented applications where multiple outputs must share a common connection. Each output can be independently controlled, providing flexibility in managing signal flow. When the output enable (OE) input is high, the respective output is in a high-impedance state, which effectively disconnects it from the circuit.

With its advanced silicon-gate CMOS technology, the 74AHC125S14-13 offers a robust performance with a typical operating voltage range of 2V to 5.5V. This wide range allows for compatibility with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into mixed-voltage environments. The device also features balanced propagation delays and transition times, contributing to its reliable and predictable performance in high-speed applications.

The 74AHC125S14-13 comes in a 14-pin SOIC package, which is a surface-mount device that is widely used in modern electronic assemblies due to its compact size and ease of manufacturing. The small footprint of the SOIC package allows for high-density mounting on printed circuit boards, making it an excellent choice for space-constrained applications.

Applications for the 74AHC125S14-13 include, but are not limited to, driving bus lines or buffer memory address registers, as well as serving as input/output port expander for microcontrollers. Its ability to operate at high speeds with low power consumption makes it an ideal choice for portable and battery-powered devices, as well as for use in telecommunications, computing, and industrial systems.

Overall, the 74AHC125S14-13 from Diodes Incorporated is a versatile and reliable solution for digital buffering and driving requirements, offering excellent performance in a wide range of applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1409 $50.0195
870+ $0.1156 $100.5720
1,340+ $0.1120 $150.0800
1,850+ $0.1084 $200.5400
2,390+ $0.1048 $250.4720
3,195+ $0.0939 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess