EN
  • EN
  • DE

C315C682K5R5TA9248

Part No C315C682K5R5TA9248
Manufacturer Kemet
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177919-C315C682K5R5TA9248
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C315C682K5R5TA9248 CAD Model

Description

The C315C682K5R5TA9248 is a ceramic capacitor manufactured by Kemet. It is part of Kemet's Goldmax series of conformally coated radial leaded ceramic disc capacitors. These capacitors are designed for general purpose applications, offering a stable and reliable performance across a range of temperatures and frequencies.

Applications:

  • General purpose electronic circuits
  • Bypass and decoupling applications
  • Filtering applications
  • Timing circuits
  • Power supplies
  • Consumer electronics

Features:

  • Capacitance: 6800 pF (682)
  • Voltage Rating: 50V
  • Dielectric Material: X7R
  • Tolerance: ±10%
  • Lead Style: Radial
  • Operating Temperature Range: -55°C to +125°C
  • Conformal Coating

Benefits:

  • Stable performance over temperature variations due to X7R dielectric.
  • Reliable operation in various environmental conditions.
  • Suitable for general purpose applications due to its capacitance and voltage rating.
  • Easy to mount and solder due to radial lead style.
  • Compact size for space-constrained designs.
  • Reduces noise and stabilizes voltage in electronic circuits.

Additional Details:

The X7R dielectric ensures that the capacitance value remains relatively stable over a wide temperature range, making it suitable for applications where temperature variations are expected. The conformal coating provides additional protection against moisture and other environmental factors, enhancing the capacitor's reliability. The radial lead style simplifies the mounting process on printed circuit boards. This capacitor is ideal for use in applications requiring a stable and reliable capacitance value, such as bypass capacitors in power supplies or filtering capacitors in audio circuits.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Conexant Systems
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess